Weidmuller Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller 1940010000

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5253 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller
55AC5253
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller 55AC5253
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5253
Product Name Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1611/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers