Weidmuller Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets 1940000000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: Omnimate BC Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.150" (3.81mm)
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: Omnimate BC Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.150" (3.81mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: Omnimate BC Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.150" (3.81mm)

Manufacturer: Weidmüller
Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Series: Omnimate BC
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.150" (3.81mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Female Power Contact with 18 AWG wire, 150mm, double-end - G125-FP10150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
PCB Headers & Receptacles - 102618-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
K Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
DDR4 SMT - 10151094-1301K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details