Weidmuller Terminal Block, Pluggable, 8Pos, 16Awg; Pitch Spacing Weidmuller 1939890000

Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:8Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:8Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5245 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 16Awg; Pitch Spacing Weidmuller
55AC5245
Terminal Block, Pluggable, 8Pos, 16Awg; Pitch Spacing Weidmuller 55AC5245
TERMINAL BLOCK, PLUGGABLE, 8POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:8Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:8Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5245
Product Name Terminal Block, Pluggable, 8Pos, 16Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.019 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2000-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details