Weidmuller Tb, Power Distribution, 3Pos, 175A, 600V; Rated Current Weidmuller 1939490000

Description
TB, POWER DISTRIBUTION, 3POS, 175A, 600V; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Wire Size Max:6AWG RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 3POS, 175A, 600V; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Wire Size Max:6AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3Pos, 175A, 600V; Rated Current Weidmuller - 44T6782 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3Pos, 175A, 600V; Rated Current Weidmuller
44T6782
Tb, Power Distribution, 3Pos, 175A, 600V; Rated Current Weidmuller 44T6782
TB, POWER DISTRIBUTION, 3POS, 175A, 600V; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Wire Size Max:6AWG RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3POS, 175A, 600V; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Wire Size Max:6AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 44T6782
Product Name Tb, Power Distribution, 3Pos, 175A, 600V; Rated Current Weidmuller
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details