Weidmuller Distribution Block, Panel; Rated Current Weidmuller 1939470000

Description
DISTRIBUTION BLOCK, PANEL; Rated Current:250A; Rated Voltage:690V; No. of Poles:12 Pole; Line Side Connections Per Pole:11; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
DISTRIBUTION BLOCK, PANEL; Rated Current:250A; Rated Voltage:690V; No. of Poles:12 Pole; Line Side Connections Per Pole:11; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Block, Panel; Rated Current Weidmuller - 26R2042 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Block, Panel; Rated Current Weidmuller
26R2042
Distribution Block, Panel; Rated Current Weidmuller 26R2042
DISTRIBUTION BLOCK, PANEL; Rated Current:250A; Rated Voltage:690V; No. of Poles:12 Pole; Line Side Connections Per Pole:11; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

DISTRIBUTION BLOCK, PANEL; Rated Current:250A; Rated Voltage:690V; No. of Poles:12 Pole; Line Side Connections Per Pole:11; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 26R2042
Product Name Distribution Block, Panel; Rated Current Weidmuller
Voltage 690V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-313 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details