Weidmuller Egs 24Vdc Bfi 5X20 Fuse Weidmuller 193860000

Description
EGS 24VDC BFI 5X20 FUSE
Description
EGS 24VDC BFI 5X20 FUSE

Suppliers

Company
Product
Description
Supplier Links
Egs 24Vdc Bfi 5X20 Fuse Weidmuller - 10B8909 - Newark, An Avnet Company
Chicago, IL, United States
Egs 24Vdc Bfi 5X20 Fuse Weidmuller
10B8909
Egs 24Vdc Bfi 5X20 Fuse Weidmuller 10B8909
EGS 24VDC BFI 5X20 FUSE

EGS 24VDC BFI 5X20 FUSE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B8909
Product Name Egs 24Vdc Bfi 5X20 Fuse Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) BH St. Connector for RG316 cable - ET-NFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-108-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers