Weidmuller WTD 6/1 EN R20 1934830000

Description
WTD 6/1 EN R20
Request a Quote Datasheet
Description
WTD 6/1 EN R20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WTD 6/1 EN R20 - 1934830000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WTD 6/1 EN R20
1934830000
WTD 6/1 EN R20 1934830000
WTD 6/1 EN R20

WTD 6/1 EN R20

Buy Now
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller - 87T5532 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller
87T5532
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller 87T5532
DIN RAIL TERMINAL BLOCK, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:630V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:630V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1934830000 87T5532
Product Name WTD 6/1 EN R20 Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller
North American 20 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers