Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1934260000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LL Pitch: 0.200" (5.08mm) Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: Horizontal with Board Contact Material - Plating: Copper Alloy - Tin Plated Operating Temperature: Through Hole-50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LL Pitch: 0.200" (5.08mm) Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: Horizontal with Board Contact Material - Plating: Copper Alloy - Tin Plated Operating Temperature: Through Hole-50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LL Pitch: 0.200" (5.08mm) Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: Horizontal with Board Contact Material - Plating: Copper Alloy - Tin Plated Operating Temperature: Through Hole-50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LL
Pitch: 0.200" (5.08mm)
Package: Bulk
Housing Material: Thermoplastic, Wemid
Mating Orientation: Horizontal with Board
Contact Material - Plating: Copper Alloy - Tin Plated
Operating Temperature: Through Hole-50°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details