Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LL
Package: Bulk
Product Status: Active
Pitch: 0.200" (5.08mm)
Mating Orientation: Horizontal with Board
Mounting Type: Through Hole
Wire Termination: Screw - Clamping Yoke, Tension Sleeve
Operating Temperature: -50°C ~ 120°C
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 281-4888-ND | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector |