The Weidmvºller Terminal Block (part number 05P4002) is designed for DIN rail mounting and features three positions with a wire size capacity ranging from 26 AWG to 10 AWG. It utilizes PUSH IN technology for easy and efficient wiring, allowing for direct insertion of conductors which enhances pull-out forces and simplifies handling. The terminal block has a rated current of 24 A and a rated voltage of 500 V, making it suitable for various electrical applications. With dimensions of 5.1 mm in width, 85 mm in height, and 39 mm in depth, it is compact and lightweight, weighing only 12.61 g. The operating temperature range is from -50 °C to 120 °C, ensuring reliability in diverse environments. The terminal block is made from Wemid material and has a UL 94 flammability rating of V-0, indicating good fire resistance. It is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for a reliable and efficient terminal block solution for their projects.
CONN TERM BLK DISCONN 10-26AWG
TERMINAL BLOCK, DIN RAIL, 3POS, 10AWG; No. of Positions:3Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1933980000-ND | 05P4002 |
| Product Name | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 3Pos, 10Awg; No. Of Positions Weidmuller |
| Termination Options | Spring Clamp | |
| Approvals | RoHS Compliant | |
| Terminal Block Type | Single Feed Through | |
| North American | 10 to 26 AWG | 26 to 10 AWG |