TERM BLOCK PLUG 2POS 7.62MM
"2 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
SVZ 7.62HP/02/180F SN BK BX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4381-1931740000-ND | 44T6687 |
| Product Name | Headers, Plugs and Sockets | Svz 7.62Hp/02/180F Sn Bk Bx Weidmuller |
| Geometry | Straight; 180° |