Weidmuller Terminal Block, Header, 11Pos, Tht; Gender Weidmuller 1930690000

Description
TERMINAL BLOCK, HEADER, 11POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:11Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 11POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:11Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 11Pos, Tht; Gender Weidmuller - 61AC8991 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 11Pos, Tht; Gender Weidmuller
61AC8991
Terminal Block, Header, 11Pos, Tht; Gender Weidmuller 61AC8991
TERMINAL BLOCK, HEADER, 11POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:11Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 11POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:11Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8991
Product Name Terminal Block, Header, 11Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-FV13405F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103137-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details