Weidmuller Terminal Block, Header, 8Pos, Tht; Gender Weidmuller 1930660000

Description
TERMINAL BLOCK, HEADER, 8POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:8Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 8POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:8Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8Pos, Tht; Gender Weidmuller - 61AC8988 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, Tht; Gender Weidmuller
61AC8988
Terminal Block, Header, 8Pos, Tht; Gender Weidmuller 61AC8988
TERMINAL BLOCK, HEADER, 8POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:8Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:8Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8988
Product Name Terminal Block, Header, 8Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102557-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
D-Sub Standard Board Mount - D09S13B6UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details