Weidmuller Terminal Block, Header, 7Pos, Tht; Gender Weidmuller 1930650000

Description
TERMINAL BLOCK, HEADER, 7POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 7POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7Pos, Tht; Gender Weidmuller - 61AC8987 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, Tht; Gender Weidmuller
61AC8987
Terminal Block, Header, 7Pos, Tht; Gender Weidmuller 61AC8987
TERMINAL BLOCK, HEADER, 7POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 7POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8987
Product Name Terminal Block, Header, 7Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-4510000B - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers