Weidmuller Terminal Block, Header, 12Pos, Tht; Gender Weidmuller 1930370000

Description
TERMINAL BLOCK, HEADER, 12POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:12Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:12Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Tht; Gender Weidmuller - 61AC8981 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Tht; Gender Weidmuller
61AC8981
Terminal Block, Header, 12Pos, Tht; Gender Weidmuller 61AC8981
TERMINAL BLOCK, HEADER, 12POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:12Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:12Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8981
Product Name Terminal Block, Header, 12Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Btb Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 82AH5164 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details