Weidmuller Terminal Block, Header, 3Pos, Tht; Gender Weidmuller 1930280000

Description
TERMINAL BLOCK, HEADER, 3POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Tht; Gender Weidmuller - 61AC8973 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Tht; Gender Weidmuller
61AC8973
Terminal Block, Header, 3Pos, Tht; Gender Weidmuller 61AC8973
TERMINAL BLOCK, HEADER, 3POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8973
Product Name Terminal Block, Header, 3Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Headers & Wire Housings - G125-FV10605F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103321-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details