Weidmuller Headers, Plugs and Sockets 1930020000

Description
TERM BLOCK PLUG 10POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1930020000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1930020000-ND
Headers, Plugs and Sockets 281-1930020000-ND
TERM BLOCK PLUG 10POS 7.62MM

TERM BLOCK PLUG 10POS 7.62MM

Buy Now Datasheet
Bvz 7.62Hp/10/180 Sn Bk Bx Weidmuller - 44T6616 - Newark, An Avnet Company
Chicago, IL, United States
Bvz 7.62Hp/10/180 Sn Bk Bx Weidmuller
44T6616
Bvz 7.62Hp/10/180 Sn Bk Bx Weidmuller 44T6616
BVZ 7.62HP/10/180 SN BK BX

BVZ 7.62HP/10/180 SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1930020000-ND 44T6616
Product Name Headers, Plugs and Sockets Bvz 7.62Hp/10/180 Sn Bk Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details