Weidmuller Headers, Plugs and Sockets 1929990000

Description
"8 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"8 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1929990000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1929990000-ND
Headers, Plugs and Sockets 1929990000-ND
"8 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Bvz 7.62Hp/08/180 Sn Bk Bx Weidmuller - 44T6614 - Newark, An Avnet Company
Chicago, IL, United States
Bvz 7.62Hp/08/180 Sn Bk Bx Weidmuller
44T6614
Bvz 7.62Hp/08/180 Sn Bk Bx Weidmuller 44T6614
BVZ 7.62HP/08/180 SN BK BX

BVZ 7.62HP/08/180 SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1929990000-ND 44T6614
Product Name Headers, Plugs and Sockets Bvz 7.62Hp/08/180 Sn Bk Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details