Weidmuller Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller 1929960000

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Product Range:OMNIMATE RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Product Range:OMNIMATE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller - 61AC8965 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller
61AC8965
Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller 61AC8965
TERMINAL BLOCK, PLUGGABLE, 5POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Product Range:OMNIMATE RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Product Range:OMNIMATE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8965
Product Name Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers