Weidmuller Pluggable Terminal Blocks 1929930000

Description
Weidmüller 1929930000
Request a Quote Datasheet
Description
Weidmüller 1929930000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1767780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767780
Pluggable Terminal Blocks 1767780
Weidmüller 1929930000

Weidmüller 1929930000

Supplier's Site
Terminal Block, Pluggable, 2Pos, 8Awg; Pitch Spacing Weidmuller - 61AC8962 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 8Awg; Pitch Spacing Weidmuller
61AC8962
Terminal Block, Pluggable, 2Pos, 8Awg; Pitch Spacing Weidmuller 61AC8962
TERMINAL BLOCK, PLUGGABLE, 2POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:2Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Product Range:OMNIMATE RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:2Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Product Range:OMNIMATE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1767780 61AC8962
Product Name Pluggable Terminal Blocks Terminal Block, Pluggable, 2Pos, 8Awg; Pitch Spacing Weidmuller
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1468346 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Single Row and Tri-Barrier Blocks - HD-342-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details