Weidmuller Headers, Plugs and Sockets 1928650000

Description
"5 Position Terminal Block Header, Blade Sockets 0.300"" (7.62mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"5 Position Terminal Block Header, Blade Sockets 0.300"" (7.62mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1928650000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1928650000-ND
Headers, Plugs and Sockets 1928650000-ND
"5 Position Terminal Block Header, Blade Sockets 0.300"" (7.62mm) Vertical Through Hole"

"5 Position Terminal Block Header, Blade Sockets 0.300"" (7.62mm) Vertical Through Hole"

Buy Now Datasheet
Bvl 7.62Hp/05/180 3.5Sn Bk Bx Weidmuller - 44T6556 - Newark, An Avnet Company
Chicago, IL, United States
Bvl 7.62Hp/05/180 3.5Sn Bk Bx Weidmuller
44T6556
Bvl 7.62Hp/05/180 3.5Sn Bk Bx Weidmuller 44T6556
BVL 7.62HP/05/180 3.5SN BK BX

BVL 7.62HP/05/180 3.5SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1928650000-ND 44T6556
Product Name Headers, Plugs and Sockets Bvl 7.62Hp/05/180 3.5Sn Bk Bx Weidmuller
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22057-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details