Weidmuller Headers, Plugs and Sockets 1928400000

Description
TERM BLOCK HDR 3POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 3POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 4381-1928400000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-1928400000-ND
Headers, Plugs and Sockets 4381-1928400000-ND
TERM BLOCK HDR 3POS 7.62MM

TERM BLOCK HDR 3POS 7.62MM

Buy Now Datasheet
Headers, Plugs and Sockets - 1928400000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1928400000-ND
Headers, Plugs and Sockets 1928400000-ND
"3 Position Terminal Block Header, Blade Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole"

"3 Position Terminal Block Header, Blade Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Bvl 7.62Hp/03/90Fi 3.5Sn Bk Bx Weidmuller - 44T6542 - Newark, An Avnet Company
Chicago, IL, United States
Bvl 7.62Hp/03/90Fi 3.5Sn Bk Bx Weidmuller
44T6542
Bvl 7.62Hp/03/90Fi 3.5Sn Bk Bx Weidmuller 44T6542
BVL 7.62HP/03/90FI 3.5SN BK BX

BVL 7.62HP/03/90FI 3.5SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 4381-1928400000-ND 44T6542
Product Name Headers, Plugs and Sockets Bvl 7.62Hp/03/90Fi 3.5Sn Bk Bx Weidmuller
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A50018-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
SMT Edge Connector, Female - 6102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
2 suppliers