Weidmuller Circular Cable Assemblies 1926690040

Description
SAIL-M12G-5S0.4U
Request a Quote Datasheet
Description
SAIL-M12G-5S0.4U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1926690040-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1926690040-ND
Circular Cable Assemblies 281-1926690040-ND
SAIL-M12G-5S0.4U

SAIL-M12G-5S0.4U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1926690040-ND
Product Name Circular Cable Assemblies
Cable Length 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details