TERM BLOCK PLUG 8POS 10.16MM
BUZ 10.16HP/08/180F AG BK BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4381-1924680000-ND | 62W3157 |
| Product Name | Headers, Plugs and Sockets | Buz 10.16Hp/08/180F Ag Bk Bx Rohs Compliant Weidmuller |
| Geometry | Straight; 180° |