CONN TERM BLK GROUND 12-30AWG
DIN RAIL TERMINAL BLOCK, 6POS, 12AWG; No. of Positions:6Positions
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 664656 | 281-3766-ND | 55M2012 |
| Product Name | Standard Terminal Blocks | Terminal Blocks - Din Rail, Channel | Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller |
| Contacts Pitch | 5.10 mm (0.20 inches) | ||
| Body Material | Wemid | ||
| North American | 30 AWG | 12 to 30 AWG | 24 to 12 AWG |
| Termination Options | Spring Clamp |