Weidmuller Tb, Wire To Board, 8Pos, 4Awg; Pitch Spacing Weidmuller 1921480000

Description
TB, WIRE TO BOARD, 8POS, 4AWG; Pitch Spacing:15mm; No. of Positions:8Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 8POS, 4AWG; Pitch Spacing:15mm; No. of Positions:8Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 8Pos, 4Awg; Pitch Spacing Weidmuller - 55AC5236 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 8Pos, 4Awg; Pitch Spacing Weidmuller
55AC5236
Tb, Wire To Board, 8Pos, 4Awg; Pitch Spacing Weidmuller 55AC5236
TB, WIRE TO BOARD, 8POS, 4AWG; Pitch Spacing:15mm; No. of Positions:8Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 8POS, 4AWG; Pitch Spacing:15mm; No. of Positions:8Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5236
Product Name Tb, Wire To Board, 8Pos, 4Awg; Pitch Spacing Weidmuller
Mounting Options 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.208/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Double-deck terminal block - Through terminal block - 2002-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details