Weidmuller Terminal Blocks - Din Rail, Channel 1918770000

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2578-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2578-ND
Terminal Blocks - Din Rail, Channel 281-2578-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 4Pos, 26-10Awg; No. Of Positions Weidmuller - 55M1964 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 26-10Awg; No. Of Positions Weidmuller
55M1964
Terminal Block, Din Rail, 4Pos, 26-10Awg; No. Of Positions Weidmuller 55M1964
TERMINAL BLOCK, DIN RAIL, 4POS, 26-10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; Colour:Beige RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 26-10AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; Colour:Beige RoHS Compliant: Yes

Supplier's Site
Terminal Block, Fused, 4Pos, 10Awg; No. Of Positions Weidmuller - 75R3681 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 4Pos, 10Awg; No. Of Positions Weidmuller
75R3681
Terminal Block, Fused, 4Pos, 10Awg; No. Of Positions Weidmuller 75R3681
TERMINAL BLOCK, FUSED, 4POS, 10AWG; No. of Positions:4Ways; Wire Size (AWG):26AWG to 10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; Fuse Size Held:5mm x 20mm; Product Range:PushRoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 4POS, 10AWG; No. of Positions:4Ways; Wire Size (AWG):26AWG to 10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; Fuse Size Held:5mm x 20mm; Product Range:PushRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2578-ND 55M1964 75R3681
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4Pos, 26-10Awg; No. Of Positions Weidmuller Terminal Block, Fused, 4Pos, 10Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Dual level
North American 10 to 26 AWG 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Through terminal block - 2004-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-ATC-380-5-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details