Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1915030000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZFL Positions Per Level: 12 Pitch: 0.197" (5.00mm) Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: 45° (135°) Angle with Board Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZFL Positions Per Level: 12 Pitch: 0.197" (5.00mm) Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: 45° (135°) Angle with Board Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZFL Positions Per Level: 12 Pitch: 0.197" (5.00mm) Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: 45° (135°) Angle with Board Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LMZFL
Positions Per Level: 12
Pitch: 0.197" (5.00mm)
Package: Bulk
Housing Material: Thermoplastic, Wemid
Mating Orientation: 45° (135°) Angle with Board
Operating Temperature: -50°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Lmzfl 5/12/135 3.5Or Weidmuller - 87T5517 - Newark, An Avnet Company
Chicago, IL, United States
Lmzfl 5/12/135 3.5Or Weidmuller
87T5517
Lmzfl 5/12/135 3.5Or Weidmuller 87T5517
LMZFL 5/12/135 3.5OR

LMZFL 5/12/135 3.5OR

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87T5517
Product Name Connectors, Interconnects Terminal Blocks Wire to Board Lmzfl 5/12/135 3.5Or Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 147105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details