Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1913780000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZF Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Package: Bulk Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Spring Cage, Tension Clamp Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZF Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Package: Bulk Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Spring Cage, Tension Clamp Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZF Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Package: Bulk Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Spring Cage, Tension Clamp Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LMZF
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Package: Bulk
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Spring Cage, Tension Clamp
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-2215-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
8 suppliers