Weidmuller Heavy Duty Insert, Plug, 5+Pe Pos; Product Range Weidmuller 1912440000

Description
HEAVY DUTY INSERT, PLUG, 5+PE POS; Product Range:HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 5+PE POS; Product Range:HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 5+Pe Pos; Product Range Weidmuller - 21M2905 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 5+Pe Pos; Product Range Weidmuller
21M2905
Heavy Duty Insert, Plug, 5+Pe Pos; Product Range Weidmuller 21M2905
HEAVY DUTY INSERT, PLUG, 5+PE POS; Product Range:HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 5+PE POS; Product Range:HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 21M2905
Product Name Heavy Duty Insert, Plug, 5+Pe Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2826947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread PG16
View Details