Weidmuller Terminal Blocks - 1912400000 1912400000

Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226908-1912400000 Packaging: Box Color: Orange Number of Rows: 1 Voltage Rating: 300 V Current Rating: 10 A Approvals: CSA, cURus Housing Color: Orange Number of Poles: 10 Stripping Length: 4 mm Hole Diameter: 1.3 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226908-1912400000 Packaging: Box Color: Orange Number of Rows: 1 Voltage Rating: 300 V Current Rating: 10 A Approvals: CSA, cURus Housing Color: Orange Number of Poles: 10 Stripping Length: 4 mm Hole Diameter: 1.3 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1912400000 - 1226908-1912400000 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1912400000
1226908-1912400000
Terminal Blocks - 1912400000 1226908-1912400000
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226908-1912400000 Packaging: Box Color: Orange Number of Rows: 1 Voltage Rating: 300 V Current Rating: 10 A Approvals: CSA, cURus Housing Color: Orange Number of Poles: 10 Stripping Length: 4 mm Hole Diameter: 1.3 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Flammability Rating: UL94 V-0

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226908-1912400000
Packaging: Box
Color: Orange
Number of Rows: 1
Voltage Rating: 300 V
Current Rating: 10 A
Approvals: CSA, cURus
Housing Color: Orange
Number of Poles: 10
Stripping Length: 4 mm
Hole Diameter: 1.3 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Flammability Rating: UL94 V-0

Buy Now
Ps 3.50/10/90 3.5Sn Or Bx Weidmuller - 28X1440 - Newark, An Avnet Company
Chicago, IL, United States
Ps 3.50/10/90 3.5Sn Or Bx Weidmuller
28X1440
Ps 3.50/10/90 3.5Sn Or Bx Weidmuller 28X1440
PS 3.50/10/90 3.5SN OR BX

PS 3.50/10/90 3.5SN OR BX

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1226908-1912400000 28X1440
Product Name Terminal Blocks - 1912400000 Ps 3.50/10/90 3.5Sn Or Bx Weidmuller
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details