Weidmuller Terminal Block Jumpers 1909120000

Description
20 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
20 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 281-5962-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
281-5962-ND
Terminal Block Jumpers 281-5962-ND
20 Position Terminal Block, Cross Connection Jumper Flat Pins

20 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Zqv 4N/20 Sw Weidmuller - 44T6446 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 4N/20 Sw Weidmuller
44T6446
Zqv 4N/20 Sw Weidmuller 44T6446
ZQV 4N/20 SW

ZQV 4N/20 SW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-5962-ND 44T6446
Product Name Terminal Block Jumpers Zqv 4N/20 Sw Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details