Weidmuller Circular Cable Assemblies 1906590150

Description
SAIL-M8W-4S1.5U
Request a Quote Datasheet
Description
SAIL-M8W-4S1.5U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1906590150-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1906590150-ND
Circular Cable Assemblies 281-1906590150-ND
SAIL-M8W-4S1.5U

SAIL-M8W-4S1.5U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1906590150-ND
Product Name Circular Cable Assemblies
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 4.17 ft (12.7 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details