Weidmuller Circular Cable Assemblies 1906541000

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-7206-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-7206-ND
Circular Cable Assemblies 281-7206-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-7206-ND
Product Name Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-2300/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SP-35-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details