Weidmuller Terminal Block Jumpers 1906240000

Description
20 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
20 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 1906240000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
1906240000-ND
Terminal Block Jumpers 1906240000-ND
20 Position Terminal Block, Cross Connection Jumper Flat Pins

20 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Zqv 6N/20 Weidmuller - 55M1936 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 6N/20 Weidmuller
55M1936
Zqv 6N/20 Weidmuller 55M1936
ZQV 6N/20

ZQV 6N/20

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1906240000-ND 55M1936
Product Name Terminal Block Jumpers Zqv 6N/20 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Cable Connectors - NCK-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details