Weidmuller Heavy Duty Connector Housings, Hoods, Bases 1903910000

Description
HDC 32A SDBO 1M32G
Request a Quote Datasheet
Description
HDC 32A SDBO 1M32G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 281-1903910000-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
281-1903910000-ND
Heavy Duty Connector Housings, Hoods, Bases 281-1903910000-ND
HDC 32A SDBO 1M32G

HDC 32A SDBO 1M32G

Buy Now Datasheet
Hdc 32A Sdbo 1M32G Weidmuller - 83AH0909 - Newark, An Avnet Company
Chicago, IL, United States
Hdc 32A Sdbo 1M32G Weidmuller
83AH0909
Hdc 32A Sdbo 1M32G Weidmuller 83AH0909
HDC 32A SDBO 1M32G

HDC 32A SDBO 1M32G

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1903910000-ND 83AH0909
Product Name Heavy Duty Connector Housings, Hoods, Bases Hdc 32A Sdbo 1M32G Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details