Weidmuller Coupling Hood, Size 10, Aluminium; Heavy Duty Connector Type Weidmuller 1902740000

Description
COUPLING HOOD, SIZE 10, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:HDC 32B Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
COUPLING HOOD, SIZE 10, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:HDC 32B Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupling Hood, Size 10, Aluminium; Heavy Duty Connector Type Weidmuller - 21M2789 - Newark, An Avnet Company
Chicago, IL, United States
Coupling Hood, Size 10, Aluminium; Heavy Duty Connector Type Weidmuller
21M2789
Coupling Hood, Size 10, Aluminium; Heavy Duty Connector Type Weidmuller 21M2789
COUPLING HOOD, SIZE 10, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:HDC 32B Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

COUPLING HOOD, SIZE 10, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:HDC 32B Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21M2789
Product Name Coupling Hood, Size 10, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details