Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163911-1899980000
Packaging: Bulk
Color: Grey
Length: 136.2 mm
Housing Material: Aluminium
Approvals: cURus
Housing Color: Grey
Ratings: Dust Tight, IP65, Water Resistant
Height: 64 mm
Width: 56.5 mm
Thread Size: M25
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Base
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1163911-1899980000 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1899980000 |