Weidmuller Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules 1896780000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HA Number of Positions: 10+Ground Termination Style: Push In Connector Type: Insert Package: Bulk Voltage Rating: 600V Gender: Female Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HA Number of Positions: 10+Ground Termination Style: Push In Connector Type: Insert Package: Bulk Voltage Rating: 600V Gender: Female Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HA Number of Positions: 10+Ground Termination Style: Push In Connector Type: Insert Package: Bulk Voltage Rating: 600V Gender: Female Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: Rockstar® HA
Number of Positions: 10+Ground
Termination Style: Push In
Connector Type: Insert
Package: Bulk
Voltage Rating: 600V
Gender: Female
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Heavy Duty Connector Inserts, Modules - 1896780000-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
1896780000-ND
Heavy Duty Connector Inserts, Modules 1896780000-ND
Female Insert 10+Ground Position Push In

Female Insert 10+Ground Position Push In

Buy Now Datasheet
Hdc Ha 10 Ft Weidmuller - 55M1926 - Newark, An Avnet Company
Chicago, IL, United States
Hdc Ha 10 Ft Weidmuller
55M1926
Hdc Ha 10 Ft Weidmuller 55M1926
HDC HA 10 FT

HDC HA 10 FT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1896780000-ND 55M1926
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Heavy Duty Connector Inserts, Modules Hdc Ha 10 Ft Weidmuller
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to BNC Male Adapter - SALE-8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC Male Το N Female RF Adapter - ET-BMS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details