Weidmuller Terminal Blocks - Din Rail, Channel 1896400000

Description
CONN TERM BLK FEED THROUGH BEIGE
Request a Quote Datasheet
Description
CONN TERM BLK FEED THROUGH BEIGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2572-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2572-ND
Terminal Blocks - Din Rail, Channel 281-2572-ND
CONN TERM BLK FEED THROUGH BEIGE

CONN TERM BLK FEED THROUGH BEIGE

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 14-4Awg; No. Of Positions Weidmuller - 21M2719 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 14-4Awg; No. Of Positions Weidmuller
21M2719
Terminal Block, Din Rail, 2 Position, 14-4Awg; No. Of Positions Weidmuller 21M2719
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-4AWG; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-4AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2572-ND 21M2719
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 14-4Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
International 2.50 to 16.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
Terminals - 2221.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
PCB Terminal Blocks with Wire Guard - MSMXX095 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details