Weidmuller Terminal Blocks - Din Rail, Channel 1896250000

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4863-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4863-ND
Terminal Blocks - Din Rail, Channel 281-4863-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
Din Rail Terminal Block, 4Pos, 10Awg; No. Of Positions Weidmuller - 21M2709 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 4Pos, 10Awg; No. Of Positions Weidmuller
21M2709
Din Rail Terminal Block, 4Pos, 10Awg; No. Of Positions Weidmuller 21M2709
DIN RAIL TERMINAL BLOCK, 4POS, 10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 4POS, 10AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4863-ND 21M2709
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 4Pos, 10Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 26 AWG 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15068 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 108954979 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 20
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details