Weidmuller Terminal Blocks - Din Rail, Channel 1896180000

Description
CONN TERM BLK GROUND 8-16 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 8-16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2576-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2576-ND
Terminal Blocks - Din Rail, Channel 281-2576-ND
CONN TERM BLK GROUND 8-16 AWG

CONN TERM BLK GROUND 8-16 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 14-8Awg; No. Of Positions Weidmuller - 21M2702 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 14-8Awg; No. Of Positions Weidmuller
21M2702
Terminal Block, Din Rail, 2 Position, 14-8Awg; No. Of Positions Weidmuller 21M2702
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-8AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2576-ND 21M2702
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 14-8Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATH-255-6-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
4 square mm Fuse Terminal Block - 1492-H6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Fuse Holder or Fuse Block
View Details
3 suppliers