CONN TERM BLK FEED THRU 8-16 AWG
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-8AWG; No. of Positions:2Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2570-ND | 21M2698 |
| Product Name | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 2 Position, 14-8Awg; No. Of Positions Weidmuller |
| Termination Options | Spring Clamp | |
| Approvals | RoHS Compliant | |
| Terminal Block Type | Single Feed Through | |
| North American | 8 to 16 AWG | 14 to 8 AWG |