Weidmuller Terminal Blocks - Din Rail, Channel 1896130000

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4861-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4861-ND
Terminal Blocks - Din Rail, Channel 281-4861-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
Din Rail Mount Terminal Block, 4, 600 V, 30 A, 26 Awg, 10 Awg, 4 Mm Rohs Compliant Weidmuller - 75R3651 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Mount Terminal Block, 4, 600 V, 30 A, 26 Awg, 10 Awg, 4 Mm Rohs Compliant Weidmuller
75R3651
Din Rail Mount Terminal Block, 4, 600 V, 30 A, 26 Awg, 10 Awg, 4 Mm Rohs Compliant Weidmuller 75R3651
DIN Rail Mount Terminal Block, 4, 600 V, 30 A, 26 AWG, 10 AWG, 4 mm RoHS Compliant: Yes

DIN Rail Mount Terminal Block, 4, 600 V, 30 A, 26 AWG, 10 AWG, 4 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4861-ND 75R3651
Product Name Terminal Blocks - Din Rail, Channel Din Rail Mount Terminal Block, 4, 600 V, 30 A, 26 Awg, 10 Awg, 4 Mm Rohs Compliant Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Through terminal block - 2002-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers