Weidmuller Heavy Duty Connector Inserts, Modules 1894720000

Description
Female Module, Pneumatic 1 Position
Request a Quote Datasheet
Description
Female Module, Pneumatic 1 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 1894720000-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
1894720000-ND
Heavy Duty Connector Inserts, Modules 1894720000-ND
Female Module, Pneumatic 1 Position

Female Module, Pneumatic 1 Position

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1894720000-ND
Product Name Heavy Duty Connector Inserts, Modules
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mini Receptacle - 888N-F7AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details