Weidmuller Sld 3.50V/34/90F 3.2Sn Or Bx Weidmuller 1890850000

Description
SLD 3.50V/34/90F 3.2SN OR BX
Description
SLD 3.50V/34/90F 3.2SN OR BX

Suppliers

Company
Product
Description
Supplier Links
Sld 3.50V/34/90F 3.2Sn Or Bx Weidmuller - 28X1399 - Newark, An Avnet Company
Chicago, IL, United States
Sld 3.50V/34/90F 3.2Sn Or Bx Weidmuller
28X1399
Sld 3.50V/34/90F 3.2Sn Or Bx Weidmuller 28X1399
SLD 3.50V/34/90F 3.2SN OR BX

SLD 3.50V/34/90F 3.2SN OR BX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X1399
Product Name Sld 3.50V/34/90F 3.2Sn Or Bx Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

L Series: High Density Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22041-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details