Weidmuller Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller 1890260000

Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller - 61AC8954 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller
61AC8954
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller 61AC8954
TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8954
Product Name Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers