Weidmuller Connectors, Interconnects -Terminal Blocks- Wire to Board 1887340000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Wire to Board Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.138" (3.50mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Through Hole Wire Termination: Screwless - Push Button Clamp
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Wire to Board Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.138" (3.50mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Through Hole Wire Termination: Screwless - Push Button Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Wire to Board
Connectors, Interconnects -Terminal Blocks- Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Wire to Board Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.138" (3.50mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Through Hole Wire Termination: Screwless - Push Button Clamp

Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal Blocks- Wire to Board
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Levels: 1
Positions Per Level: 2
Pitch: 0.138" (3.50mm)
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Through Hole
Wire Termination: Screwless - Push Button Clamp

Buy Now Datasheet
Lsf-Smt 3.50/02/135 3.5Sn Bk Rl Weidmuller - 55M1903 - Newark, An Avnet Company
Chicago, IL, United States
Lsf-Smt 3.50/02/135 3.5Sn Bk Rl Weidmuller
55M1903
Lsf-Smt 3.50/02/135 3.5Sn Bk Rl Weidmuller 55M1903
LSF-SMT 3.50/02/135 3.5SN BK RL

LSF-SMT 3.50/02/135 3.5SN BK RL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55M1903
Product Name Connectors, Interconnects -Terminal Blocks- Wire to Board Lsf-Smt 3.50/02/135 3.5Sn Bk Rl Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 2243-114916P3-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details