Weidmuller DIN Rail Terminal Blocks 1886590000

Description
Weidmüller 1886590000
Request a Quote Datasheet
Description
Weidmüller 1886590000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7684627 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7684627
DIN Rail Terminal Blocks 7684627
Weidmüller 1886590000

Weidmüller 1886590000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-4859-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4859-ND
Terminal Blocks - Din Rail, Channel 281-4859-ND
CONN TERM BLK DISCONN 12-30AWG

CONN TERM BLK DISCONN 12-30AWG

Buy Now Datasheet
Terminal Block, Fuse, 2 Position, 30-12Awg; No. Of Positions Weidmuller - 46M4268 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 30-12Awg; No. Of Positions Weidmuller
46M4268
Terminal Block, Fuse, 2 Position, 30-12Awg; No. Of Positions Weidmuller 46M4268
TERMINAL BLOCK, FUSE, 2 POSITION, 30-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 30-12AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 117699621 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
117699621
Terminal Blk/Strip Wiring Dev 117699621
TERMINAL BLOCK, SERIES W, DISCONNECT TYPE, 2-POSITION, 500 V, 6.3 A, 12-30 AWG, SCREW TERMINATION, BLACK. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, SERIES W, DISCONNECT TYPE, 2-POSITION, 500 V, 6.3 A, 12-30 AWG, SCREW TERMINATION, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7684627 281-4859-ND 46M4268 117699621
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Fuse, 2 Position, 30-12Awg; No. Of Positions Weidmuller Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 9.10 mm (0.36 inches)
Features Diode
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2871.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2202/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details