Weidmuller Din Rail, Channel 1886560000

Description
Terminal Block Connector 2 Position Disconnect Black 12-30 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Black 12-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 1886560000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
1886560000-ND
Din Rail, Channel 1886560000-ND
Terminal Block Connector 2 Position Disconnect Black 12-30 AWG

Terminal Block Connector 2 Position Disconnect Black 12-30 AWG

Buy Now Datasheet
Connectors, Interconnects- Terminal Blocks -Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Din Rail, Channel
Connectors, Interconnects- Terminal Blocks -Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel Package: Bulk Product Status: Active Type: Disconnect Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm²: 0.5-4mm² Fuse Type: 5mm x 20mm Material - Insulation: Thermoplastic, Wemid

Manufacturer: Weidmüller
Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel
Package: Bulk
Product Status: Active
Type: Disconnect
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm²: 0.5-4mm²
Fuse Type: 5mm x 20mm
Material - Insulation: Thermoplastic, Wemid

Buy Now Datasheet
Wsi 4/ld 30-70V Ac/dc Weidmuller - 55M1897 - Newark, An Avnet Company
Chicago, IL, United States
Wsi 4/ld 30-70V Ac/dc Weidmuller
55M1897
Wsi 4/ld 30-70V Ac/dc Weidmuller 55M1897
WSI 4/LD 30-70V AC/DC

WSI 4/LD 30-70V AC/DC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1886560000-ND 55M1897
Product Name Din Rail, Channel Connectors, Interconnects- Terminal Blocks -Din Rail, Channel Wsi 4/ld 30-70V Ac/dc Weidmuller
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details